Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0482
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Mating Pin Diameter | 2.36mm, .093in |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Operating Voltage | 600VAC, 250VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Pin |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.093 Comm P&s Sok 14-20 Ptphbz Rohs Compliant: Yes |Amp Te Connectivity 350415-6 | Newark Electronics |
20-14 AWG Crimp Socket Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
.093 COMM P&S SOK 14-20 PTPHBZ | TE Connectivity 350415-6 | RS Americas |
Pin & Socket Connectors SCKT 14-20 .093 TIN | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP Power Housing Connectors |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Current Rating | 13A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350415-6?
Additional datasheets, footprints and schematics for 350415-6 are listed on our Part Details page. You can also find images and similar parts to 350415-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350415-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350415-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350415-6 fall under?
The 350415-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350415-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350415-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 350415-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350415-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 350415-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350415-6 often in real-time on the comparison pages.
What if I can't find stock of 350415-6?
You can fill out our help required form which you can use to request a quote for 350415-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.