Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.83
|
2,268
in stock
|
Buy Now | |
Powell Electronics
from US$0.90
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
2,268
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
2,268
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
2,268
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Nylon 6/6 |
---|---|
Number of Rows | 5 |
Number of Positions | 15 |
Contact Type | Pin or Socket |
Contact Layout | Matrix |
Panel Thickness | 2.29 mm, .09 in |
Width | 16.13mm |
Length | 24.64mm |
Height | 43.94mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.03mm, .198in |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
CSA Rating | Certified |
Panel Mount Feature | With |
Panel Mount Feature Type | Mounting Ears |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
For Use With | Receptacle Housing |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Connector |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | .198in, 5.03mm |
Connector Style | Plug |
Connector System | Wire-to-Panel, Wire-to-Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&socket Connectors Panel Mount Plg 15P Matrix |Amp Te Connectivity 770106-1 | Newark Electronics |
Pin&Socket Connectors PANEL MOUNT PLG 15P matrix | Rapid Electronics |
TE Connectivity - AMP Connector Housing15P .093 COMM P&S PLUG | Distrelec |
Conn Housing PL 15 POS 5.03mm Crimp ST Individual | Avnet America |
Circular Connector, Plug 15P .093 COMM P&S | TE Connectivity 770106-1 | RS Americas |
Where can I find additional details, specifications and documents for a 770106-1?
Additional datasheets, footprints and schematics for 770106-1 are listed on our Part Details page. You can also find images and similar parts to 770106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770106-1 fall under?
The 770106-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 770106-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770106-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 770106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770106-1 often in real-time on the comparison pages.
What if I can't find stock of 770106-1?
You can fill out our help required form which you can use to request a quote for 770106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.