Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
5,669
in stock
|
Buy Now | |
TE Store
from US$0.33
|
5,530
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,063
in stock
|
Buy Now | |
element14
from US$0.18
|
4,063
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
1,020
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
238
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
50
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
37
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Signal Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Contact Layout | Inline |
Contact Retention | Without |
Height | 24.64mm |
Length | 27.81mm |
Width | .34in |
Operating Voltage | 250VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 5.03mm, .198in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P .093 COMM P&S PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 5.03 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 770078-1 | Internal Number: 770078-1 | 5.03 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Plug, 4 Position, 5.03Mm | Newark Electronics |
PLUG & SOCKET HOUSING, PLUG, 4 POSITION, | element14 |
04P .093 COMM P&S PLUG HSG | Heilind Electronics |
Pin&Socket Connectors PLUG W/O EAR 4P inline | Rapid Electronics |
Connector Soft Shell 250 VAC 13 A (Max.) Plug Nylon Natural 4 0.093 in. | TE Connectivity 770078-1 | RS Americas |
ER - Connector, Soft Shell | RS |
4 Position 5.03 mm Free Hanging Plug Crimp Detent Lock Connector | Future Electronics |
Conn Housing PL 4 POS 5.03mm ST Individual | Avnet America |
TE Connectivity - AMP PWR CONN 04P .093 COMM P&S PLUG HSG | Distrelec |
CONNECTOR HOUSING, PLUG, 4POS, 5.03MM | Farnell |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Gender | Plug |
No. of Positions | 4Positions |
Pitch Spacing | 5.03mm |
For Use With | 0.093" Commercial Pin and Socket Contacts |
Colour | Natural |
Where can I find additional details, specifications and documents for a 770078-1?
Additional datasheets, footprints and schematics for 770078-1 are listed on our Part Details page. You can also find images and similar parts to 770078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770078-1 fall under?
The 770078-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770078-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770078-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 770078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770078-1 often in real-time on the comparison pages.
What if I can't find stock of 770078-1?
You can fill out our help required form which you can use to request a quote for 770078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.