Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.53
|
14,359
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
14,359
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
14,359
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
14,359
in stock
|
Buy Now | |
Farnell
from US$0.90
|
14,034
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 3 |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | 1.57mm, .062in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Pin |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
P&s Connectors 03P .093 Comm P&s Plug .250Cl |Amp Te Connectivity 770338-1 | Newark Electronics |
P&S Connectors 03P .093 COMM P&S PLUG .250CL | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P .093 COMM P&S PLUG .250CL | Distrelec |
PLUG HOUSING, 3POS, NYLON, NATURAL | Farnell |
Conn Housing PL 3 POS 6.35mm Crimp ST Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial Series |
RoHS: | Unknown |
Product Range | Commercial Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 6.35mm |
For Use With | AMP Commercial Series Pin and Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770338-1?
Additional datasheets, footprints and schematics for 770338-1 are listed on our Part Details page. You can also find images and similar parts to 770338-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770338-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770338-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770338-1 fall under?
The 770338-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770338-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770338-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770338-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770338-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 770338-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770338-1 often in real-time on the comparison pages.
What if I can't find stock of 770338-1?
You can fill out our help required form which you can use to request a quote for 770338-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.