Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.33
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.40
|
11,160
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
1,857
in stock
|
Buy Now | |
TE Store
from US$0.41
|
737
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
433
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$43.40
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35mm, .25in |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
Number of Signal Positions | 6 |
Contact Layout | Matrix |
Contact Retention | Without |
Length | 22.5mm |
Width | 16.28mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
06P .093 COMM P&S PLUG .250CL | Heilind Electronics |
06P .093 COMM P&S PLUG .250CL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 770361-1 | Internal Number: 770361-1 | 6.35 mm | TE Connectivity | TE Store |
06P .093 Comm P&s Plug .250Cl Rohs Compliant: Yes |Amp Te Connectivity 770361-1 | Newark Electronics |
Conn Housing PL 6 POS 6.35mm ST Individual | Avnet America |
Where can I find additional details, specifications and documents for a 770361-1?
Additional datasheets, footprints and schematics for 770361-1 are listed on our Part Details page. You can also find images and similar parts to 770361-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770361-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770361-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770361-1 fall under?
The 770361-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770361-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770361-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770361-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770361-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and RS have stock available or on a lead time for 770361-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770361-1 often in real-time on the comparison pages.
What if I can't find stock of 770361-1?
You can fill out our help required form which you can use to request a quote for 770361-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.