Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
660
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
5,959
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,093
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
3,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
3,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
1,346
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
445
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
314
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | .093in, 2.36mm |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Operating Voltage | 600VAC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Socket |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.093 Soft-Shell Pin & Socket Contacts(Pre-Tinned Brass) Pin for 20-14 AWG | TE Connectivity 770145-1 | RS Americas |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
Pin&Socket Connectors PIN CONTACT 20/14AWG | Rapid Electronics |
.093 COMM PS PIN PTPBR LP | Heilind Electronics |
Contact male crimp 20-14AWG CPS | RS |
Soft Shell 20-14 AWG Crimp Pin Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, PIN, CRIMP, 20-14AWG | element14 |
Pin Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 3.56mm Wire Insulation Dia, 13A | Carlton-Bates |
.093 COMM P&S PIN PTPBR LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 770145-1 | Internal Number: 770145-1 | TE Connectivity | TE Store |
Pin & Socket Connectors PIN CONTACT 20/14AWG | Sager |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 770145-1?
Additional datasheets, footprints and schematics for 770145-1 are listed on our Part Details page. You can also find images and similar parts to 770145-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770145-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770145-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770145-1 fall under?
The 770145-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770145-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770145-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770145-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770145-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 770145-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770145-1 often in real-time on the comparison pages.
What if I can't find stock of 770145-1?
You can fill out our help required form which you can use to request a quote for 770145-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.