Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.88
|
7,273
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
7,273
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
7,273
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
7,273
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Wire Contact Termination Area Plating Material | Nickel |
Contact Retention Within Housing | With |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.56mm, .14in |
Mating Pin Diameter | 2.36mm, .093in |
Operating Voltage | 600VAC, 250VAC |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Socket |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors .093 Pin Aubr 20-14 |Amp Te Connectivity 770145-5 | Newark Electronics |
Pin&Socket Connectors .093 PIN AUBR 20-14 | Rapid Electronics |
TE Connectivity - AMP Contacts .093 CP&S PIN AUBR LP 20-14 | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Commercial Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770145-5?
Additional datasheets, footprints and schematics for 770145-5 are listed on our Part Details page. You can also find images and similar parts to 770145-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770145-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770145-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770145-5 fall under?
The 770145-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770145-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770145-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 770145-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770145-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 770145-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770145-5 often in real-time on the comparison pages.
What if I can't find stock of 770145-5?
You can fill out our help required form which you can use to request a quote for 770145-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.