Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Diameter | 2.36mm, .093in |
---|---|
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 13A |
Wire Size | 24 – 18AWG, .3 – .84mm² |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79mm |
Operating Voltage | 600VAC, 250VAC |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
VDE Tested | Yes |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Pin |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.093 Comm P&s Sok 18-24 Aunibr Rohs Compliant: Yes |Amp Te Connectivity 350417-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 350417-3?
Additional datasheets, footprints and schematics for 350417-3 are listed on our Part Details page. You can also find images and similar parts to 350417-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350417-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350417-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350417-3 fall under?
The 350417-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350417-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350417-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350417-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350417-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 350417-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350417-3 often in real-time on the comparison pages.
What if I can't find stock of 350417-3?
You can fill out our help required form which you can use to request a quote for 350417-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.