Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Brass |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Nickel |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Mating Pin Diameter | 2.36mm, .093in |
Wire Size | .3 – .84mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .11in, 2.79mm |
Operating Voltage | 250VAC, 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Socket |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Commercial .093 PCB Connector Contact, Male, Crimp, Gold over Nickel Plating | TE Connectivity 770147-5 | RS Americas |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 770147-5?
Additional datasheets, footprints and schematics for 770147-5 are listed on our Part Details page. You can also find images and similar parts to 770147-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770147-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770147-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770147-5 fall under?
The 770147-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770147-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770147-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 770147-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770147-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 770147-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770147-5 often in real-time on the comparison pages.
What if I can't find stock of 770147-5?
You can fill out our help required form which you can use to request a quote for 770147-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.