770373-1 Part Information
Details for 770373-1 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 0.3930 |
2500 | 0.3740 |
5000 | 0.3520 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Rows | 2 |
Number of Positions | 6 |
Number of Signal Positions | 6 |
Row-to-Row Spacing | .25in, 6.35mm |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | 1.57mm, .062in |
Width | 16.28mm |
Length | 22.5mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount Feature Type | Mounting Ears |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- 06P .093 COMM P&S PLUG .250CL ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 770373-1?
Additional datasheets, footprints and schematics for 770373-1 are listed in our Part Details tab. You can also find the 770373-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770373-1 in the Pricing & Inventory tab next to part details. You can view 770373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770373-1 fall under?
The 770373-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770373-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770373-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 770373-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 770373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770373-1 often in real-time on the comparison pages.
What if I can't find stock of 770373-1?
You can fill out our help required form which you can use to request a quote for 770373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.