Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-255-1000PIN,
C88877-000 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
16,706
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
8,228
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
7,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
6,899
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
6,873
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
1,375
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .11in, 2.79mm |
Mating Pin Diameter | 2.36mm, .093in |
Wire Size | .3 – .84mm², 24 – 18AWG |
Operating Voltage | 250VAC, 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Socket |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
Pin&Socket Connectors 24/18 AWG TIN/BRASS | Rapid Electronics |
TE Connectivity - AMP Contacts .093 CP&S PIN PTPBR LP 24-18 | Distrelec |
.093 CP&S PIN PTPBR LP 24-18 Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC 250 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770147-1 | Internal Number: 770147-1 | Alias Number: ALR-255-1000PIN | TE Connectivity | TE Store |
.093 CPS PIN PTPBR LP 24-18 | Heilind Electronics |
Soft Shell 24-18 AWG Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
.093 Soft-Shell Pin & Socket Contacts(Pre-Tinned Brass) Pin for 24-18 AWG | TE Connectivity 770147-1 | RS Americas |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
Pin & Socket Connectors 24/18 AWG TIN/BRASS | Sager |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 0.093" Commercial Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 770147-1?
Additional datasheets, footprints and schematics for 770147-1 are listed on our Part Details page. You can also find images and similar parts to 770147-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770147-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770147-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770147-1 fall under?
The 770147-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770147-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770147-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770147-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770147-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Distrelec and Chip One Stop have stock available or on a lead time for 770147-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770147-1 often in real-time on the comparison pages.
What if I can't find stock of 770147-1?
You can fill out our help required form which you can use to request a quote for 770147-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.