Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,110
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
4,110
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
4,110
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
4,110
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 13A |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .093in, 2.36mm |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Operating Voltage | 600VAC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Pin |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 0.093 Cp&s Soc |Amp Te Connectivity 770144-6 | Newark Electronics |
Pin&Socket Connectors 0.093 CP&S SOC | Rapid Electronics |
TE Connectivity - AMP Contacts .093 CP&S SOC PTPPHBZ LP 20-14 | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
.093 CP&S SOC PTPPHBZ LP 20-14 | TE Connectivity 770144-6 | RS Americas |
Where can I find additional details, specifications and documents for a 770144-6?
Additional datasheets, footprints and schematics for 770144-6 are listed on our Part Details page. You can also find images and similar parts to 770144-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770144-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770144-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770144-6 fall under?
The 770144-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770144-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770144-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 770144-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770144-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 770144-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770144-6 often in real-time on the comparison pages.
What if I can't find stock of 770144-6?
You can fill out our help required form which you can use to request a quote for 770144-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.