Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
1,354
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,354
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
1,354
in stock
|
Buy Now | |
Farnell
from US$0.34
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Row-to-Row Spacing | .198in, 5.03mm |
Number of Rows | 2 |
Number of Signal Positions | 6 |
Contact Layout | Matrix |
Contact Retention | Without |
Height | 27.81mm |
Length | 24.64mm |
Panel Thickness | .09in, 2.29mm |
Width | 18.67mm |
Operating Voltage | 250VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | .198in, 5.03mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Panel Mount Plg 6P Matrix |Amp Te Connectivity 770089-1 | Newark Electronics |
Pin&Socket Connectors PANEL MOUNT PLG 6P matrix | Rapid Electronics |
TE Connectivity 06P .093 COMM P&S PLUG HSG Pin & Socket | Distrelec |
CONN HOUSING, PLUG, 6POS, 5.03MM | Farnell |
Conn Housing PL 6 POS 5.03mm ST Individual | Avnet America |
Where can I find additional details, specifications and documents for a 770089-1?
Additional datasheets, footprints and schematics for 770089-1 are listed on our Part Details page. You can also find images and similar parts to 770089-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770089-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770089-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770089-1 fall under?
The 770089-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770089-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770089-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770089-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770089-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 770089-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770089-1 often in real-time on the comparison pages.
What if I can't find stock of 770089-1?
You can fill out our help required form which you can use to request a quote for 770089-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.