Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0303
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
13,999
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0413
|
67,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0417
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.0350
|
25,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
22,335
in stock
|
Buy Now | |
Future Electronics
from US$0.0310
|
20,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0413
|
15,750
in stock
|
Buy Now | |
element14
from US$0.06
|
13,999
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0441
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0345
|
-
|
Buy Now | |
Boersig
from US$0.0384
|
-
|
Buy Now | |
TTI Europe
from US$0.0303
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Tin |
Contact Orientation | Straight |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Wire Size | .3 – .84mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .11in, 2.79mm |
Mating Pin Diameter | 2.36mm, .093in |
Operating Voltage | 250VAC, 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Socket |
Wire Type | Stranded |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.093 COMM PS PIN 18-24 PTPBR | Heilind Electronics |
Pin & Socket Connectors Pin 18-24Awg Reel Of 5000 |Amp Te Connectivity 350418-1 | Newark Electronics |
Connector, Pin & Socket, 18-24AWG, Male Pin, Crimp, Brass, Mate-N-Lok Series | TE Connectivity 350418-1 | RS Americas |
.093 COMM P&S PIN 18-24 PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC 250 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350418-1 | Internal Number: 350418-1 | TE Connectivity | TE Store |
Soft Shell 24-18 AWG Crimp Pin Contact | Future Electronics |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
Pin&Socket Connectors PIN 18-24AWG Reel of 5000 | Rapid Electronics |
TE Connectivity - AMP Contacts .093 COMM P&S PIN 18-24 PTPBR | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 350418-1?
Additional datasheets, footprints and schematics for 350418-1 are listed on our Part Details page. You can also find images and similar parts to 350418-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350418-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350418-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350418-1 fall under?
The 350418-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350418-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350418-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350418-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350418-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, RS Americas and TE Store have stock available or on a lead time for 350418-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350418-1 often in real-time on the comparison pages.
What if I can't find stock of 350418-1?
You can fill out our help required form which you can use to request a quote for 350418-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.