350415-1 Power Connectors by TE Connectivity

.093 COMM P&S SOK 14-20 PTPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0262

Distributor Stock
Logo for RS
RS
from US$0.06
2,550
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.0458
258,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
248,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0338
248,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.05
91,254
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.0458
51,600
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0290
28,000
in stock
Buy Now
Logo for element14
element14
from US$0.08
13,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0361
13,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0301
4,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0330
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0262
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.0400
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.05
-
Buy Now
Logo for Sager
Sager
from US$0.0300
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Orientation Straight
Contact Termination Area Plating Material Pre-Tin
Contact Current Rating (Max) 13A
Contact Mating Area Plating Material Pre-Tin
Contact Type Socket
Contact Base Material Brass
Contact Retention Within Housing With
Wire Contact Termination Area Plating Material Pre-Tin
Accepts Wire Insulation Diameter Range .14in, 3.56mm
Wire Size .5 – 2mm², 20 – 14AWG
Mating Pin Diameter 2.36mm, .093in
Operating Voltage 250VAC, 600VAC
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL, CSA
UL File Number E28476
Contact Retention Type Within Housing Locking Lance
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
Circuit Application Power
For Multiple Crimp No
Wire Type Stranded
For Use With Pin
Wire/Cable Type Discrete Wire
Packaging Quantity 4000
Packaging Method Reel
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

.093 COMM PS SOK 14-20 PTPBR | Heilind Electronics
P&s Connectors Contact Pin 24-10Awg Reel Of 4000 |Amp Te Connectivity 350415-1 | Newark Electronics
.093 COMM P&S SOK 14-20 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350415-1 | Internal Number: 350415-1 | TE Connectivity | TE Store
Brass Pre-Tin Strip Form 20-14 AWG Wire to Cable Crimp Socket Contact | Future Electronics
CONTACT, SOCKET, 20-14AWG, CRIMP | element14
Contact SKT Crimp ST Cable Mount Strip | Avnet America
Contact,crimp,socket,14-20awg | RS
CONTACT, SOCKET, SOFT SHELL 0.093, 14-20 AWG | TE Connectivity 350415-1 | RS Americas
Socket Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 3.56 mm Wire Insulation Dia | Carlton-Bates
TE Connectivity - AMP Contacts .093 COMM P&S SOK 14-20 PTPBR | Distrelec
Pin & Socket Connectors CONTACT PIN 24-10AWG Reel of 4000 | Sager
.093 COMM PANDS SOK 14-20 PTPBR | Power and Signal Group


350415-1 Connectors by Unknown

CONTACT SOCKET 20-14AWG CRIMP

Status: Unknown
Series: Commercial 0.093" Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Commercial 0.093" Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Contact Plating Tin Plated Contacts
For Use With AMP 0.093 Commercial Pin & Socket Housings
Wire Size AWG Min 20AWG
Contact Material Brass
SVHC No SVHC (15-Jan-2019)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350415-1?

Additional datasheets, footprints and schematics for 350415-1 are listed on our Part Details page. You can also find images and similar parts to 350415-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350415-1 fall under?

The 350415-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350415-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350415-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 350415-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350415-1 have stock available?

Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, TE Store and Heilind Electronics Asia have stock available or on a lead time for 350415-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350415-1 often in real-time on the comparison pages.

What if I can't find stock of 350415-1?

You can fill out our help required form which you can use to request a quote for 350415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay