Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0372
Contact Base Material | Brass |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 4.06mm, .16in |
Wire Size | .52 – 2.08mm², 20 – 14AWG |
Mating Pin Diameter | .093in, 2.36mm |
Operating Voltage | 600VAC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Pin |
Packaging Method | Reel |
Packaging Quantity | 3750 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.093 COMM P&S SOK 14-20 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 770529-1 | Internal Number: 770529-1 | TE Connectivity | TE Store |
.093 Comm P&s Sok 14-20 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 770529-1 | Newark Electronics |
Free Hanging Crimp Contact Socket Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
.093 COMM P&S SOK 14-20 PTPBR | TE Connectivity 770529-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Plug Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770529-1?
Additional datasheets, footprints and schematics for 770529-1 are listed on our Part Details page. You can also find images and similar parts to 770529-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770529-1 fall under?
The 770529-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770529-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770529-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770529-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770529-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 770529-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770529-1 often in real-time on the comparison pages.
What if I can't find stock of 770529-1?
You can fill out our help required form which you can use to request a quote for 770529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.