Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.84
|
10,560
in stock
|
Buy Now | |
Heilind Electronics
from US$0.82
|
1,393
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.82
|
464
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
49
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now | |
Distrelec
from US$0.77
|
-
|
Buy Now | |
TE Store
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .198in, 5.03mm |
Number of Signal Positions | 6 |
Contact Retention | Without |
Contact Layout | Matrix |
Panel Thickness | .09in, 2.29mm |
Height | 25.15mm |
Length | 25.4mm |
Width | 16mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .198in, 5.03mm |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Socket |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P .093 COMM P&S RECPT HSG | Heilind Electronics |
P&s Connectors Recpt 6P Detent Lock Matrix Rohs Compliant: Yes |Amp Te Connectivity 770087-1 | Newark Electronics |
P&S Connectors RECPT 6P DETENT LOCK matrix | Rapid Electronics |
Commercial,socket,6way pin or skt | RS |
Conn Housing RCP 6 POS 5.03mm ST Individual | Avnet America |
TE Connectivity 06P .093 COMM P&S RECPT HSG Pin & Socket | Distrelec |
06P .093 COMM P&S RECPT HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 6 Centerline (Pitch): 5.03 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 770087-1 | Internal Number: 770087-1 | 5.03 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 770087-1?
Additional datasheets, footprints and schematics for 770087-1 are listed on our Part Details page. You can also find images and similar parts to 770087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770087-1 fall under?
The 770087-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770087-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770087-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 770087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770087-1 often in real-time on the comparison pages.
What if I can't find stock of 770087-1?
You can fill out our help required form which you can use to request a quote for 770087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.