770451-1 Part Information

Details for 770451-1 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Part Specifications

Number of Positions 3
Number of Rows 1
Number of Signal Positions 3
Contact Layout Inline
Contact Retention Without
Operating Voltage 600VAC
UL Flammability Rating UL 94V-2
Centerline (Pitch) .25in, 6.35mm
Housing Material Nylon 6/6
Housing Color Natural
Agency/Standard CSA, UL
Agency/Standard Number E28476
CSA File Number LR7189
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
UL Rating Recognized
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount Feature Without
Circuit Application Power & Signal
For Use With Plug Housing
Packaging Quantity 1
Packaging Method Package
Product Type Housing
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Contact Type Socket
Housing Type Receptacle
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1187
Global Product Line: 106
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • 03P .093 COMM P&S RECPT .250CL ROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770451-1?

Additional datasheets, footprints and schematics for 770451-1 are listed in our Part Details tab. You can also find the 770451-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770451-1 in the Pricing & Inventory tab next to part details. You can view 770451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770451-1 fall under?

The 770451-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 770451-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770451-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 770451-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 770451-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 770451-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770451-1 often in real-time on the comparison pages.

What if I can't find stock of 770451-1?

You can fill out our help required form which you can use to request a quote for 770451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 770451-1

Loading...
Loading Results for 770451-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us