Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
TE Store
from US$0.22
|
4,516
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Number of Signal Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Height | 31.12mm |
Length | 28.58mm |
Width | 6.1mm |
Panel Thickness | .09in, 2.29mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 5.03mm, .198in |
Housing Color | Natural |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Mounting Ears |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P .093 COMM P&S RECPT HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 5.03 mm Housing Receptacle Wire-to-Panel 3 | Rectangular Power Connector | Part Number: 770071-1 | Internal Number: 770071-1 | 5.03 mm | TE Connectivity | TE Store |
P&s Connectors Recpt 3P Detent Lock In-Line |Amp Te Connectivity 770071-1 | Newark Electronics |
ER - Connector, Shell | RS |
Conn Housing RCP 3 POS 5.03mm Crimp ST Individual | Avnet America |
Connector, Shell, 250 VAC, 13 A (Max.), 3, Receptacle, Nylon, Natural, In-Line | TE Connectivity 770071-1 | RS Americas |
Where can I find additional details, specifications and documents for a 770071-1?
Additional datasheets, footprints and schematics for 770071-1 are listed on our Part Details page. You can also find images and similar parts to 770071-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770071-1 fall under?
The 770071-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770071-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770071-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770071-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770071-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for 770071-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770071-1 often in real-time on the comparison pages.
What if I can't find stock of 770071-1?
You can fill out our help required form which you can use to request a quote for 770071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.