Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0770337-1,
CL3509-000 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.36
|
210
in stock
|
Buy Now | |
TE Store
from US$0.57
|
3,830
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
1,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
210
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
158
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 4 |
Contact Retention | Without |
Contact Layout | Inline |
Width | 6.48mm |
Length | 25.78mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P .093 COMM P&S RECPT .250CL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 770337-1 | Internal Number: 770337-1 | Alias Number: AMP-0-0770337-1 | 6.35 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 04P Recpt .250Cl |Amp Te Connectivity 770337-1 | Newark Electronics |
Pin&Socket Connectors 04P RECPT .250CL | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P .093 COMM P&S RECPT .250CL | Distrelec |
P&S RECPT 4 Position .093 COMM .250CL | TE Connectivity 770337-1 | RS Americas |
4 Position Crimp Terminal Detent Lock Free Hanging Housing Receptacle | Future Electronics |
Conn Housing RCP 4 POS 6.35mm ST Individual | Avnet America |
Where can I find additional details, specifications and documents for a 770337-1?
Additional datasheets, footprints and schematics for 770337-1 are listed on our Part Details page. You can also find images and similar parts to 770337-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770337-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770337-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770337-1 fall under?
The 770337-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770337-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770337-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770337-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770337-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 770337-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770337-1 often in real-time on the comparison pages.
What if I can't find stock of 770337-1?
You can fill out our help required form which you can use to request a quote for 770337-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.