Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
1,062
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
8,013
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
7,000
in stock
|
Buy Now | |
TE Store
from US$0.39
|
1,949
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,013
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Number of Signal Positions | 3 |
Contact Layout | Inline |
Contact Retention | Without |
Height | 32.51mm |
Width | 6.48mm |
Panel Thickness | 1.57mm, .062in |
Length | 28.96mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
P&S Connectors 03P .093 COMM P&S RECPT .250CL | Rapid Electronics |
P&s Connectors 03P .093 Comm P&s Recpt .250Cl |Amp Te Connectivity 770269-1 | Newark Electronics |
03P .093 COMM P&S RECPT .250CL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 770269-1 | Internal Number: 770269-1 | 6.35 mm | TE Connectivity | TE Store |
Housing FH Receptacle 3 way CPS | RS |
TE Connectivity - AMP PWR CONN 03P .093 COMM P&S RECPT .250CL | Distrelec |
Conn Housing RCP 3 POS 6.35mm Crimp ST Individual | Avnet America |
Where can I find additional details, specifications and documents for a 770269-1?
Additional datasheets, footprints and schematics for 770269-1 are listed on our Part Details page. You can also find images and similar parts to 770269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770269-1 fall under?
The 770269-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770269-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770269-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and RS have stock available or on a lead time for 770269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770269-1 often in real-time on the comparison pages.
What if I can't find stock of 770269-1?
You can fill out our help required form which you can use to request a quote for 770269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.