Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
8,207
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
7,930
in stock
|
Buy Now | |
TE Store
from US$0.12
|
6,912
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
5,748
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
5,748
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
4,090
in stock
|
Buy Now | |
element14
from US$0.14
|
3,830
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,830
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
2,685
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
537
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 13A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Mating Pin Diameter | 2.36mm, .093in |
Operating Voltage | 600VAC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Pin |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
.093 CP&S SOK PTPBR L/P 20-14 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770144-1 | Internal Number: 770144-1 | TE Connectivity | TE Store |
Pin&Socket Connectors 20/14 AWG TN/BR SKT | Rapid Electronics |
TE Connectivity - AMP Contacts .093 CP&S SOK PTPBR L/P 20-14 | Distrelec |
.093 Soft-Shell Pin & Socket Contacts(Pre-Tinned Brass) Socket for 20-14 awg | TE Connectivity 770144-1 | RS Americas |
CONTACT, CRIMP, SOCKET, 20-14AWG | element14 |
Contact female crimp 20-14AWG CPS | RS |
.093 CPS SOK PTPBR L/P 20-14 | Heilind Electronics |
Soft Shell 20-14 AWG Crimp Socket Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
.093 CPANDS SOK PTPBR L-P 20-14 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial 0.062" Series |
RoHS: | Unknown |
Product Range | Commercial 0.062" Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 0.093" Commercial Pin and Socket Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 770144-1?
Additional datasheets, footprints and schematics for 770144-1 are listed on our Part Details page. You can also find images and similar parts to 770144-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770144-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770144-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770144-1 fall under?
The 770144-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770144-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770144-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770144-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770144-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 770144-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770144-1 often in real-time on the comparison pages.
What if I can't find stock of 770144-1?
You can fill out our help required form which you can use to request a quote for 770144-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.