Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Circular |
---|---|
Body Plating Material | Nickel over Copper |
Cable Connector Orientation | Straight |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Outer Contact Plating Material | Gold over Nickel |
Grade | Mil-Type |
Additional Features | Solderless |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 196, RG 178 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, | element14 |
Rf/Coaxial, Smb Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Over Nickel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 413985-6?
Additional datasheets, footprints and schematics for 413985-6 are listed on our Part Details page. You can also find images and similar parts to 413985-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413985-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413985-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413985-6 fall under?
The 413985-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413985-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413985-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 413985-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413985-6 have stock available?
Authorised distributors including element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for 413985-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413985-6 often in real-time on the comparison pages.
What if I can't find stock of 413985-6?
You can fill out our help required form which you can use to request a quote for 413985-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.