Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Brass |
---|---|
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Nickel |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
端子の下地めっきの材料 | Nickel |
Wire Size | 24 – 18AWG, .3 – .84mm² |
Mating Pin Diameter | 2.36mm, .093in |
Accepts Wire Insulation Diameter Range | .11in, 2.79mm |
Operating Voltage | 600VAC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Socket |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.093 Comm P&s Pin Au/Ni/Br Rohs Compliant: Yes |Amp Te Connectivity 350418-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
.093 COMM P&S PIN AU/NI/BR | Boersig |
Where can I find additional details, specifications and documents for a 350418-5?
Additional datasheets, footprints and schematics for 350418-5 are listed on our Part Details page. You can also find images and similar parts to 350418-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350418-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350418-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350418-5 fall under?
The 350418-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350418-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350418-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350418-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350418-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 350418-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350418-5 often in real-time on the comparison pages.
What if I can't find stock of 350418-5?
You can fill out our help required form which you can use to request a quote for 350418-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.