Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.93
|
No stock
|
Buy Now |
Shield Material | Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid |
---|---|
Release Type | Pull Tab |
Strain Relief Type | Overmold |
Equalized | No |
Color | Black |
Jacket Material | Flexible PVC |
Number of Signal Positions | 4 |
Keyed | No |
Number of Power Positions | 0 |
Number of Positions | 2-Pair |
Configuration | Double-Ended |
Contact Mating Area Plating Material | Gold |
Overall Outside Cable Diameter | 4.70 mm |
Wire Size | .081mm², 28AWG |
Impedance | 100Ω |
Housing Material | Zinc Alloy |
IEEE 1394 | No |
Flammability Rating | CL2 |
Jackscrew | Without |
Cable Assembly Length | 6.56ft, 2m |
CLOUDSPLITTER | No |
Shielded | Yes |
Product Designation | Patch Cord |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Latching Style | Retractable Pin |
Connector Type (End B) | SFP+ |
Cable Assembly Category | High Speed |
Product Type | Cable Assembly |
Cable Assembly Type | Small Form Factor Pluggable (SFP) |
Connector Type (End A) | SFP+ |
Data Rate | 10Gb/s |
LEAD, SFP+, PASSIVE, 28AWG, 2M | Farnell |
Where can I find additional details, specifications and documents for a 2127932-3?
Additional datasheets, footprints and schematics for 2127932-3 are listed on our Part Details page. You can also find images and similar parts to 2127932-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2127932-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2127932-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2127932-3 fall under?
The 2127932-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2127932-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2127932-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2127932-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2127932-3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2127932-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2127932-3 often in real-time on the comparison pages.
What if I can't find stock of 2127932-3?
You can fill out our help required form which you can use to request a quote for 2127932-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.