Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Ports | 4 |
---|---|
Lightpipe Style | Reduced Length |
Port Matrix Configuration | 1 x 4 |
Lightpipe Profile | Standard |
Lightpipe Configuration | Dual Round |
Data Rate (Max) | 16Gb/s |
Circuit Application | Signal |
For Use With Pluggable I/O Products | SFP+ Cage |
Pluggable I/O Applications | SFP+ |
Heat Sink Compatible | No |
Included Lightpipe | Yes |
Packaging Method | Box |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Integrated Lightpipes | No |
Cage Type | Ganged |
Sealable | No |
Product Type | Accessory |
Pluggable I/O Accessory Type | Lightpipe Kit |
SFP+ 1x4 Light Pipe Assembly Form Factor: SFP+ Number of Lightpipes: 8 Lightpipe Product Type: Lightpipe Lightpipe Configuration: Dual Round SFP+ 8 Lightpipe Dual Round | Light Pipe | Part Number: 2007099-1 | Internal Number: 2007099-1 | TE Connectivity | TE Store |
Sfp+ 1X4 Light Pipe Assembly |Amp Te Connectivity 2007099-1 | Newark Electronics |
DATA & DEVICES | Future Electronics |
Connector Accessories SFP Light Pipe Kit Right Angle Stainless Steel Polycarbonate Clear Box | Avnet America |
Where can I find additional details, specifications and documents for a 2007099-1?
Additional datasheets, footprints and schematics for 2007099-1 are listed on our Part Details page. You can also find images and similar parts to 2007099-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007099-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007099-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007099-1 fall under?
The 2007099-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007099-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007099-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007099-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007099-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2007099-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007099-1 often in real-time on the comparison pages.
What if I can't find stock of 2007099-1?
You can fill out our help required form which you can use to request a quote for 2007099-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.