Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$165.92
|
16
in stock
|
Buy Now | |
TE Store
from US$74.88
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$89.30
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$104.11
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$77.10
|
27
in stock
|
Buy Now | |
Distrelec
from US$63.96
|
27
in stock
|
Buy Now | |
Avnet America
from US$45.65
|
-
|
Buy Now | |
RS Americas
from US$299.73
|
-
|
Buy Now | |
Farnell
from US$39.22
|
-
|
Buy Now |
Jacket Material | Flexible PVC |
---|---|
Shield Material | Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid |
Strain Relief Type | Overmold |
Equalized | No |
Color | Black |
Release Type | Pull Tab |
Number of Power Positions | 0 |
Number of Signal Positions | 4 |
Keyed | No |
Number of Positions | 2-Pair |
Configuration | Double-Ended |
Contact Mating Area Plating Material | Gold |
Overall Outside Cable Diameter | 4.37 mm |
Wire Size | .051mm², 30AWG |
Impedance | 100Ω |
Housing Material | Zinc Alloy |
Flammability Rating | CL2 |
IEEE 1394 | No |
Jackscrew | Without |
Cable Assembly Length | 1m, 3.281ft |
CLOUDSPLITTER | No |
Shielded | Yes |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Product Designation | Patch Cord |
Latching Style | Retractable Pin |
Connector Type (End B) | SFP+ |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed |
Cable Assembly Type | Small Form Factor Pluggable (SFP) |
Connector Type (End A) | SFP+ |
Data Rate | 10Gb/s |
C/A, SFP+, GENERIC, 1.0M Cable Assembly Type: SFP+ Number of Positions: 4 Cable Assembly Length: 3.281 ft Cable Assembly Length: 1 m Data Rate: 10 Gb/s SFP+ 4 3.281 ft 1 m | Sfp+ To Sfp+ I/o Cable Assembly: 30 Awg | Part Number: 2127931-2 | Internal Number: 2127931-2 | TE Connectivity | TE Store |
Cable Assembly, 30Awg, Communication Cable |Amp Te Connectivity 2127931-2 | Newark Electronics |
Cable Assembly 30AWG Communication Cable | Rapid Electronics |
TE Connectivity - AMP Pluggable I/O C/A SFP+ GENERIC 1.0M | Distrelec |
SFP+ to SFP +, Cable Assembly, 1.0M | RS |
Cable Assembly Shielded 1m 30AWG 4 POS SFP to 4 POS SFP PL-PL | Avnet America |
Cable Assembly | RS Americas |
LEAD, SFP+, PASSIVE, 30AWG, 1M | Farnell |
Where can I find additional details, specifications and documents for a 2127931-2?
Additional datasheets, footprints and schematics for 2127931-2 are listed on our Part Details page. You can also find images and similar parts to 2127931-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2127931-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2127931-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2127931-2 fall under?
The 2127931-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2127931-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2127931-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2127931-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2127931-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2127931-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2127931-2 often in real-time on the comparison pages.
What if I can't find stock of 2127931-2?
You can fill out our help required form which you can use to request a quote for 2127931-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.