Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D17660-000,
5-1202147-7 |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Fluoropolymer |
---|---|
Weight per Piece | .38g |
Plating Material | Nickel |
Splice Material | Nickel-Plated |
Insulation Sleeve Material | Fluoropolymer |
Splice Features | Splice Kit |
Splice Configuration | Single to Single |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 29.21mm, 1.15in |
Wire Size | 304 – 1216CMA, 26 – 20AWG, .15 – .75mm² |
Barrel Inside Diameter | 1.2mm, .048in |
Government Qualified | Yes |
Heavy Duty | No |
Comment | Parts will meet all performance requirements of SAE AS-81824 when properly installed. |
Barrel Color | Clear |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Accessory Type | Splice |
Serrated | No |
Splice Type | In-Line Splice |
Barrel Type | Closed Barrel |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
D17660-000 | Heilind Electronics |
Cable Accessories Mini Seal Splice Fluoropolymer Red Nickel | Avnet America |
Terminals CLAMP RING 27.94x2.16mm RD | Sager |
AMPD17660-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a D17660-000?
Additional datasheets, footprints and schematics for D17660-000 are listed on our Part Details page. You can also find images and similar parts to D17660-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D17660-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D17660-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D17660-000 fall under?
The D17660-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to D17660-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D17660-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D17660-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D17660-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for D17660-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D17660-000 often in real-time on the comparison pages.
What if I can't find stock of D17660-000?
You can fill out our help required form which you can use to request a quote for D17660-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.