Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP6091-000 |
Conductor Material | Silver-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Green |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter Range | .018 – .019in |
Strand Size | 38AWG |
Overall Outside Diameter | .032in, .81mm |
Wire Size | 26AWG |
Wire Diameter | .032in, .81mm |
Conductor Diameter | .47mm, .0185in |
Resistance (Max) | 38.4 Ω/1000ft @ 20°C |
Voltage Rating | 600V |
Wire Source | United States |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
Hook-up Wire 55/0112-26-5 | Sager |
Where can I find additional details, specifications and documents for a CP6091-000?
Additional datasheets, footprints and schematics for CP6091-000 are listed on our Part Details page. You can also find images and similar parts to CP6091-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP6091-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP6091-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP6091-000 fall under?
The CP6091-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CP6091-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP6091-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP6091-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP6091-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CP6091-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP6091-000 often in real-time on the comparison pages.
What if I can't find stock of CP6091-000?
You can fill out our help required form which you can use to request a quote for CP6091-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.