Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1818353001,
2-1191321-6 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Wire Color | Red |
Conductor Material | Silver-Coated Copper |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | .05in, 1.27mm |
Wire Size | 22AWG |
Conductor Diameter | .79mm, .031in |
Strand Size | 34AWG |
Wire Diameter | 1.27mm, .05in |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Type | Wire |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
55A0812-22-2 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 1818353001?
Additional datasheets, footprints and schematics for 1818353001 are listed on our Part Details page. You can also find images and similar parts to 1818353001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1818353001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1818353001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1818353001 fall under?
The 1818353001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 1818353001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1818353001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1818353001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1818353001 have stock available?
Authorised distributors including Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1818353001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1818353001 often in real-time on the comparison pages.
What if I can't find stock of 1818353001?
You can fill out our help required form which you can use to request a quote for 1818353001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.