CR0171-000 Hook Up Wire by TE Connectivity

55PC0216-24-6

Status: Active
Series: -
RoHS: Unknown
Aliases: 55PC0216-24-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked ETFE Polymer
Conductor Material Nickel-Coated High Strength Copper Alloy
Wire Size 24AWG
Voltage Rating 600V
Cable Type Spec 55
Operating Temperature Range -65 – 200°C

Compatible Parts


Alternative Descriptions

Hook-up Wire 55PC0216-24-6 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR0171-000?

Additional datasheets, footprints and schematics for CR0171-000 are listed on our Part Details page. You can also find images and similar parts to CR0171-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR0171-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0171-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR0171-000 fall under?

The CR0171-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to CR0171-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR0171-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CR0171-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR0171-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CR0171-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR0171-000 often in real-time on the comparison pages.

What if I can't find stock of CR0171-000?

You can fill out our help required form which you can use to request a quote for CR0171-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay