3308673001 Hook Up Wire by TE Connectivity

55M0414-26-7

Status: Active
Series: -
RoHS: Unknown
Aliases: 3308673001,
6-1192499-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$2.00
-
Buy Now

Specifications

Wire Color Violet
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Conductor Material Silver-Coated High Strength Copper Alloy
Number of Conductors 1
Wire Diameter .69mm, .027in
Wire Size 26AWG
Overall Outside Diameter .69mm, .027in
Conductor Diameter .47mm, .0185in
Voltage Rating 450V
Wire Source United Kingdom
Product Classification High Performance - Spec 44, 55 & RCW
Product Type Wire
Cable Style Primary
Cable Type Spec 55
Operating Temperature Range -65 – 200°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3308673001?

Additional datasheets, footprints and schematics for 3308673001 are listed on our Part Details page. You can also find images and similar parts to 3308673001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3308673001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3308673001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3308673001 fall under?

The 3308673001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 3308673001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3308673001 you can contact the distributor directly for product support, shipping queries etc.

Is the 3308673001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3308673001 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 3308673001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3308673001 often in real-time on the comparison pages.

What if I can't find stock of 3308673001?

You can fill out our help required form which you can use to request a quote for 3308673001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay