662431-000 Hook Up Wire by TE Connectivity

55PC0216-24-4

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1195221-2,
662431-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Farnell
Farnell
from US$1.12
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked ETFE Polymer
Conductor Material Nickel-Coated High Strength Copper Alloy
Wire Size 24AWG
Voltage Rating 600V
Cable Type Spec 55
Operating Temperature Range -65 – 200°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 662431-000?

Additional datasheets, footprints and schematics for 662431-000 are listed on our Part Details page. You can also find images and similar parts to 662431-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 662431-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 662431-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 662431-000 fall under?

The 662431-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 662431-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 662431-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 662431-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 662431-000 have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 662431-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 662431-000 often in real-time on the comparison pages.

What if I can't find stock of 662431-000?

You can fill out our help required form which you can use to request a quote for 662431-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay