Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
697463-000,
1-1195474-8 |
Conductor Material | Silver-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | White |
Conductor Stranding | High Strand Count Conductor |
Number of Conductors | 1 |
Number of Strands | 105 |
Wire Diameter | .037in, .93mm |
Strand Size | 44AWG |
Wire Size | 24AWG |
Conductor Diameter | .025in, .635mm |
Overall Outside Diameter | .037in, .93mm |
Cable Insulation Thickness | .004in |
Voltage Rating | 600V |
Wire Class | Equipment |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Type | Spec 80 |
Wall Type | Single |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 24AWG Silver Plated Copper White 600VAC | Avnet America |
Multi-Conductor Cables 82A0112-24-9 | Sager |
Where can I find additional details, specifications and documents for a 697463-000?
Additional datasheets, footprints and schematics for 697463-000 are listed on our Part Details page. You can also find images and similar parts to 697463-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 697463-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 697463-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 697463-000 fall under?
The 697463-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 697463-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 697463-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 697463-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 697463-000 have stock available?
Authorised distributors including Avnet America, Avnet Asia and Sager have stock available or on a lead time for 697463-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 697463-000 often in real-time on the comparison pages.
What if I can't find stock of 697463-000?
You can fill out our help required form which you can use to request a quote for 697463-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.