Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CB1054-000 |
Wire Color | Blue |
---|---|
Jacket Color | White |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Cable Configuration | Twisted Pair |
Conductor Stranding | High Strand Count Conductor |
Conductor Material | Silver-Coated Copper |
Number of Pairs | 1 |
Number of Strands | 154 |
Number of Conductors | 2 |
Strand Size | 44AWG |
Wire Size | 24AWG |
Wire Diameter | .037mm, .037in |
Overall Outside Diameter | .074in |
Conductor Diameter | .023in |
Voltage Rating | 600VAC |
Wire Class | General Purpose Wire, Light Weight |
Packaging Quantity | 1 |
Packaging Method | Package |
Cable Type | Spec 80 |
Cable Style | Primary |
Wall Type | Single |
Product Classification | Wire - Spec 80 (FlexLine) |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C, -85 – 302°F |
Multi-Conductor Cables 82/0122-24-6/9 | Sager |
Cable UTP 2Conductors 24AWG Silver Plated Copper Blue/White 600V | Avnet America |
Where can I find additional details, specifications and documents for a CB1054-000?
Additional datasheets, footprints and schematics for CB1054-000 are listed on our Part Details page. You can also find images and similar parts to CB1054-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB1054-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB1054-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB1054-000 fall under?
The CB1054-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to CB1054-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB1054-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB1054-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB1054-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for CB1054-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB1054-000 often in real-time on the comparison pages.
What if I can't find stock of CB1054-000?
You can fill out our help required form which you can use to request a quote for CB1054-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.