Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | C85074-000 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Conductor Material | Silver-Coated High Strength Copper Alloy |
Wire Size | 24AWG |
Voltage Rating | 600VAC |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 200°C |
Multi-Conductor Cables 55PC4224-24-6/9-92 | Sager |
High Performance Cable 2Conductors 24AWG Silver Plated Copper Alloy White/Red Stripe 600Vac | Avnet America |
Where can I find additional details, specifications and documents for a C85074-000?
Additional datasheets, footprints and schematics for C85074-000 are listed on our Part Details page. You can also find images and similar parts to C85074-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C85074-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C85074-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C85074-000 fall under?
The C85074-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to C85074-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C85074-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C85074-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C85074-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for C85074-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C85074-000 often in real-time on the comparison pages.
What if I can't find stock of C85074-000?
You can fill out our help required form which you can use to request a quote for C85074-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.