Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1194741-8,
599759-000 |
Wire Color | Red |
---|---|
Conductor Material | Silver-Coated High Strength Copper Alloy |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter | .045in, 1.14mm |
Conductor Diameter | .64mm, .025in |
Wire Size | 24AWG |
Wire Diameter | .045in, 1.14mm |
Strand Size | 36AWG |
Voltage Rating | 600V |
Wire Source | United States |
Product Type | Wire |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Type | MIL-DTL-22759 |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 24AWG Silver Plated Copper Alloy Red 600Vac | Avnet America |
Hook-up Wire 22759/35-24-2 | Sager |
Where can I find additional details, specifications and documents for a 599759-000?
Additional datasheets, footprints and schematics for 599759-000 are listed on our Part Details page. You can also find images and similar parts to 599759-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 599759-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 599759-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 599759-000 fall under?
The 599759-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 599759-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 599759-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 599759-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 599759-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 599759-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 599759-000 often in real-time on the comparison pages.
What if I can't find stock of 599759-000?
You can fill out our help required form which you can use to request a quote for 599759-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.