Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CB1055-000 |
Cable Configuration | Twisted Pair |
---|---|
Wire Color | White |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Stranding | High Strand Count Conductor |
Jacket Color | White |
Conductor Material | Silver-Coated Copper |
Number of Pairs | 1 |
Number of Conductors | 2 |
Number of Strands | 154 |
Wire Size | 22AWG |
Overall Outside Diameter | .086in |
Conductor Diameter | .029in |
Wire Diameter | .043mm, .043in |
Voltage Rating | 600VAC |
Wire Class | General Purpose Wire, Light Weight |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Wire |
Product Classification | Wire - Spec 80 (FlexLine) |
Wall Type | Single |
Cable Style | Primary |
Cable Type | Spec 80 |
Operating Temperature Range | -85 – 302°F, -65 – 200°C |
Multi-Conductor Cables 82/0122-22-6/9 | Sager |
Where can I find additional details, specifications and documents for a CB1055-000?
Additional datasheets, footprints and schematics for CB1055-000 are listed on our Part Details page. You can also find images and similar parts to CB1055-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB1055-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB1055-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB1055-000 fall under?
The CB1055-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to CB1055-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB1055-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB1055-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB1055-000 have stock available?
Authorised distributors including Sager, Avnet America and Avnet Asia have stock available or on a lead time for CB1055-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB1055-000 often in real-time on the comparison pages.
What if I can't find stock of CB1055-000?
You can fill out our help required form which you can use to request a quote for CB1055-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.