Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1195691-5,
728387-001 |
Conductor Material | Nickel-Coated High Strength Copper Alloy |
---|---|
Wire Color | White |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Conductors | 1 |
Conductor Diameter | .61mm, .024in |
Wire Diameter | 1.14mm, .0448in |
Overall Outside Diameter | 1.14mm, .0448in |
Wire Size | 24AWG |
Voltage Rating | 600V |
Wire Source | United States |
Product Type | Wire |
Cable Style | Primary |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | MIL-DTL-22759 |
Operating Temperature Range | -65 – 200°C |
Hook Up Wire, 600V, 24AWG, White, Cross-Linked ETFE Polymer, 19 Str, 1 Cond | TE Connectivity 728387-001 | RS Americas |
55 WIRE | Avnet America |
Hook-up Wire 22759/42-24-9 | Sager |
Where can I find additional details, specifications and documents for a 728387-001?
Additional datasheets, footprints and schematics for 728387-001 are listed on our Part Details page. You can also find images and similar parts to 728387-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 728387-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 728387-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 728387-001 fall under?
The 728387-001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 728387-001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 728387-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 728387-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 728387-001 have stock available?
Authorised distributors including RS Americas, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 728387-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 728387-001 often in real-time on the comparison pages.
What if I can't find stock of 728387-001?
You can fill out our help required form which you can use to request a quote for 728387-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.