404247-000 Hook Up Wire by TE Connectivity

22759/44-22-8

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1193051-7,
404247-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now
Logo for Sager
Sager
from US$0.45
-
Buy Now

Specifications

Wire Color Gray
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Conductor Material Silver-Coated Copper
Number of Conductors 1
Number of Strands 19
Strand Size 34AWG
Cable Insulation Thickness .005in
Wire Size 22AWG
Wire Diameter .043in, 1.09mm
Conductor Diameter .79mm, .031in
Overall Outside Diameter .043in, 1.09mm
Voltage Rating 600V
Wire Source United States
Cable Type MIL-DTL-22759
Product Type Wire
Product Classification Cable - High Performance - Spec 44, 55 & RCW
Cable Style Primary
Operating Temperature Range -65 – 200°C

Compatible Parts


Alternative Descriptions

Cable 22 AWG Spec 55A Silver Plated Copper Modified Radiation Cross-linked ETFE Polymer 600V Gray | Avnet America
Hook-up Wire 22759/44-22-8 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 404247-000?

Additional datasheets, footprints and schematics for 404247-000 are listed on our Part Details page. You can also find images and similar parts to 404247-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 404247-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 404247-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 404247-000 fall under?

The 404247-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 404247-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 404247-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 404247-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 404247-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 404247-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 404247-000 often in real-time on the comparison pages.

What if I can't find stock of 404247-000?

You can fill out our help required form which you can use to request a quote for 404247-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay