958484-000 Hook Up Wire by TE Connectivity

55A0112-26-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 8-1197419-7,
958484-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.31

Distributor Stock
Logo for Avnet Asia
Avnet Asia
from US$1.31
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Color White
Conductor Material Silver-Coated Copper
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Number of Conductors 1
Number of Strands 19
Strand Size 38AWG
Conductor Diameter .019in, .48mm
Overall Outside Diameter .81mm, .032in
Wire Size 26AWG
Cable Insulation Thickness .005in, .127mm
Wire Diameter .032in, .81mm
Voltage Rating 600V
Wire Source United States
Cable Style Primary
Cable Type Spec 55
Product Classification High Performance - Spec 44, 55 & RCW
Product Type Wire
Operating Temperature Range -65 – 200°C

Compatible Parts


Alternative Descriptions

High Performance Cable 1Conductors 26AWG 0.81mm Silver Plated Copper White 600VAC | Avnet Asia
Hook-up Wire 26AWG ETFE INSL LW GP 600V PRICE PER FT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 958484-000?

Additional datasheets, footprints and schematics for 958484-000 are listed on our Part Details page. You can also find images and similar parts to 958484-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 958484-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 958484-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 958484-000 fall under?

The 958484-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 958484-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 958484-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 958484-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 958484-000 have stock available?

Authorised distributors including Avnet Asia and Sager have stock available or on a lead time for 958484-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 958484-000 often in real-time on the comparison pages.

What if I can't find stock of 958484-000?

You can fill out our help required form which you can use to request a quote for 958484-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay