Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CF4163-000 |
Conductor Material | Silver-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | White |
Conductor Stranding | High Strand Count Conductor |
Number of Strands | 63 |
Number of Conductors | 1 |
Wire Diameter | .038in, .965mm |
Strand Size | 44AWG |
Conductor Diameter | .482mm, .019in |
Wire Size | 26AWG |
Overall Outside Diameter | .965mm, .038in |
Cable Insulation Thickness | .004in |
Voltage Rating | 600V |
Wire Class | Airframe Wire, Normal Weight |
Wall Type | Single |
Cable Type | Spec 80 |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Style | Primary |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
Cable 26AWG Silver Coated Copper White 600Vrms | Avnet America |
Hook-up Wire 82/0812-26-9 | Sager |
Where can I find additional details, specifications and documents for a CF4163-000?
Additional datasheets, footprints and schematics for CF4163-000 are listed on our Part Details page. You can also find images and similar parts to CF4163-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF4163-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF4163-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF4163-000 fall under?
The CF4163-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CF4163-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF4163-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF4163-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF4163-000 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Asia have stock available or on a lead time for CF4163-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF4163-000 often in real-time on the comparison pages.
What if I can't find stock of CF4163-000?
You can fill out our help required form which you can use to request a quote for CF4163-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.