Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CY1100-000 |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Sager | - |
-
|
Buy Now |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Conductor Material | Silver-Coated Copper |
Wire Size | 26AWG |
Voltage Rating | 600VAC |
Cable Type | Spec 80 |
Operating Temperature Range | -65 – 200°C |
Multi-Conductor Cables 82/1132-26-0/6/9-9 | Sager |
Where can I find additional details, specifications and documents for a CY1100-000?
Additional datasheets, footprints and schematics for CY1100-000 are listed on our Part Details page. You can also find images and similar parts to CY1100-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY1100-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY1100-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY1100-000 fall under?
The CY1100-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to CY1100-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY1100-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY1100-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY1100-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CY1100-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY1100-000 often in real-time on the comparison pages.
What if I can't find stock of CY1100-000?
You can fill out our help required form which you can use to request a quote for CY1100-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.