Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1199638-9,
A25354-000 |
Wire Color | White, Blue |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Cable Configuration | Twisted Pair |
Conductor Material | Silver-Coated High Strength Copper Alloy |
Number of Strands | 19 |
Strand Size | 38AWG |
Wire Size | .81CMA, 26AWG |
Overall Outside Diameter | 1.63mm |
Wire Diameter | .032mm, .032in |
Conductor Diameter | .0175in |
Voltage Rating | 600VAC |
Cable Type | Spec 55 |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Style | Primary |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
TE Connectivity 55PC0124-26-6/9 Multi-Conductor Cables P | Distrelec |
Cable 2Conductors 26AWG Silver Plated Copper Blue/White 600V | Avnet America |
Multi-Conductor Cables Price Per Foot | Sager |
Where can I find additional details, specifications and documents for a A25354-000?
Additional datasheets, footprints and schematics for A25354-000 are listed on our Part Details page. You can also find images and similar parts to A25354-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A25354-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A25354-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A25354-000 fall under?
The A25354-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to A25354-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A25354-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A25354-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A25354-000 have stock available?
Authorised distributors including Distrelec, Avnet America and Sager have stock available or on a lead time for A25354-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A25354-000 often in real-time on the comparison pages.
What if I can't find stock of A25354-000?
You can fill out our help required form which you can use to request a quote for A25354-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.