Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG5728-000 |
No distributors results available
Wire Color | Blue, Red, Yellow, White |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Material | Silver-Coated Copper |
Number of Strands | 154 |
Wire Diameter | .043in, .043mm |
Conductor Diameter | .029in |
Strand Size | 44AWG |
Wire Size | 22AWG |
Overall Outside Diameter | .104in |
Voltage Rating | 600VAC |
Cable Type | Spec 80 |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Style | Primary |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C, -85 – 302°F |
Where can I find additional details, specifications and documents for a EG5728-000?
Additional datasheets, footprints and schematics for EG5728-000 are listed on our Part Details page. You can also find images and similar parts to EG5728-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG5728-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG5728-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG5728-000 fall under?
The EG5728-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to EG5728-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG5728-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG5728-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG5728-000 have stock available?
There is no stock from authorised distributors for EG5728-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG5728-000 often in real-time on the comparison pages.
What if I can't find stock of EG5728-000?
You can fill out our help required form which you can use to request a quote for EG5728-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.