CB1065-000 Twisted Pair Cable by TE Connectivity

82/1122-24-6/9-9

Status: Active
Series: -
RoHS: Unknown
Aliases: CB1065-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.07

Distributor Stock
Logo for Sager
Sager
from US$8.07
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Conductor Material Silver-Coated Copper
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Wire Size 24AWG
Voltage Rating 600VAC
Cable Type Spec 80
Operating Temperature Range -65 – 200°C

Compatible Parts


Alternative Descriptions

Multi-Conductor Cables 82/1122-24-6/9-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB1065-000?

Additional datasheets, footprints and schematics for CB1065-000 are listed on our Part Details page. You can also find images and similar parts to CB1065-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB1065-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB1065-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB1065-000 fall under?

The CB1065-000 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to CB1065-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB1065-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CB1065-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CB1065-000 have stock available?

Authorised distributors including Sager, Avnet America and Avnet Asia have stock available or on a lead time for CB1065-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB1065-000 often in real-time on the comparison pages.

What if I can't find stock of CB1065-000?

You can fill out our help required form which you can use to request a quote for CB1065-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay