Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1195590-9,
7139873001 |
No distributors results available
View Full Pricing & Stock ComparisonConductor Material | Silver-Coated High Strength Copper Alloy |
---|---|
Cable Configuration | Twisted Pair |
Insulation Material | Modified Radiation Cross-linked PVDF |
Wire Color | Yellow, Green |
Number of Conductors | 2 |
Number of Strands | 19 |
Conductor Diameter | .5mm, .02in |
Strand Size | 38AWG |
Wire Size | .86CMA, 26AWG |
Overall Outside Diameter | .068in, 1.73mm |
Wire Diameter | .034in, .034mm |
Voltage Rating | 600VAC |
Wire Source | United Kingdom |
Packaging Quantity | 1 |
Packaging Method | Reel |
Product Type | Cable |
Cable Style | Primary |
Cable Type | Spec 44 |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Where can I find additional details, specifications and documents for a 7139873001?
Additional datasheets, footprints and schematics for 7139873001 are listed on our Part Details page. You can also find images and similar parts to 7139873001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7139873001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7139873001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7139873001 fall under?
The 7139873001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 7139873001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7139873001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7139873001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7139873001 have stock available?
There is no stock from authorised distributors for 7139873001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7139873001 often in real-time on the comparison pages.
What if I can't find stock of 7139873001?
You can fill out our help required form which you can use to request a quote for 7139873001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.