Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CQ89193001 |
No distributors results available
View Full Pricing & Stock ComparisonInsulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Conductor Material | Silver-Coated Copper |
Wire Size | 26AWG |
Voltage Rating | 600VAC |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a CQ89193001?
Additional datasheets, footprints and schematics for CQ89193001 are listed on our Part Details page. You can also find images and similar parts to CQ89193001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ89193001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ89193001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ89193001 fall under?
The CQ89193001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to CQ89193001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ89193001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ89193001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ89193001 have stock available?
There is no stock from authorised distributors for CQ89193001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ89193001 often in real-time on the comparison pages.
What if I can't find stock of CQ89193001?
You can fill out our help required form which you can use to request a quote for CQ89193001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.