Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
216368-001,
7-1191577-6 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Wire Color | White |
Conductor Material | Silver-Coated High Strength Copper Alloy |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .5mm, .02in |
Wire Diameter | .81mm, .032in |
Cable Insulation Thickness | .005in |
Overall Outside Diameter | .032in, .81mm |
Wire Size | 26AWG |
Strand Size | 38AWG |
Voltage Rating | 600V |
Wire Source | United States |
Product Type | Cable |
Cable Type | MIL-DTL-22759 |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 26AWG 0.8mm Silver Plated Copper Alloy White 600VAC | Avnet America |
Hook-up Wire 22759/33-26-9 | Sager |
Where can I find additional details, specifications and documents for a 216368-001?
Additional datasheets, footprints and schematics for 216368-001 are listed on our Part Details page. You can also find images and similar parts to 216368-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216368-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216368-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216368-001 fall under?
The 216368-001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 216368-001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216368-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 216368-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216368-001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 216368-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216368-001 often in real-time on the comparison pages.
What if I can't find stock of 216368-001?
You can fill out our help required form which you can use to request a quote for 216368-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.