Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG7053-000 |
Conductor Material | Silver-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Size | 24AWG |
Voltage Rating | 600V |
Cable Type | Spec 80 |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 24AWG Silver Plated Copper Black 600V | Avnet America |
Hook-up Wire 81A0112-24-0 | Sager |
Where can I find additional details, specifications and documents for a EG7053-000?
Additional datasheets, footprints and schematics for EG7053-000 are listed on our Part Details page. You can also find images and similar parts to EG7053-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG7053-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG7053-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG7053-000 fall under?
The EG7053-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to EG7053-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG7053-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG7053-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG7053-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG7053-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG7053-000 often in real-time on the comparison pages.
What if I can't find stock of EG7053-000?
You can fill out our help required form which you can use to request a quote for EG7053-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.